The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | |
|---|---|---|
| Product Category | Pneumatic Brakes | Pneumatic Brake and Clutch Assemblies |
| Product Number | 248 | 248 |
| Product Name | Low Inertia Spring Set Brake | Low Inertia Clutches and Brakes |
| Torque | 119917 Ft-lbs (162607 N-m) | 236000 Ft-lbs (320016 N-m) |
| Pneumatic Pressure | 60 psi (42.23 m H2O) | 100 psi (70.38 m H2O) |
| Maximum Speed | 710 rpm | 600 rpm |
| Configuration | Disc | Disc |
| Engagement | Friction | Friction |