The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
|---|---|---|---|
| Product Category | Pneumatic Brakes | Pneumatic Clutches | Pneumatic Brake and Clutch Assemblies |
| Product Number | 236 | 236 | 236 |
| Product Name | Low Inertia Spring Set Brake | Low Inertia High Torque Clutch | Low Inertia Clutches and Brakes |
| Torque | 42900 Ft-lbs (58172 N-m) | 165666.7 Ft-lbs (224644 N-m) | 89000 Ft-lbs (120684 N-m) |
| Pneumatic Pressure | 60 psi (42.23 m H2O) | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) |
| Maximum Speed | 960 rpm | 790 rpm | |
| Configuration | Disc | Disc | |
| Engagement | Friction | Toothed | Friction |