WPT Power Corporation Low Inertia Spring Set Brake 230H

Description
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life
Description
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Spring Set Brake - 230H - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
230H
Low Inertia Spring Set Brake 230H
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site
Low Inertia Clutches and Brakes - 230H - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
230H
Low Inertia Clutches and Brakes 230H
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Brakes Pneumatic Brake and Clutch Assemblies
Product Number 230H 230H
Product Name Low Inertia Spring Set Brake Low Inertia Clutches and Brakes
Torque 45183 Ft-lbs (61269 N-m) 57433 Ft-lbs (77880 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O) 100 psi (70.38 m H2O)
Maximum Speed 1140 rpm 920 rpm
Configuration Disc Disc
Engagement Friction Friction
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details
POR H2000 -  - Boston Gear
Boston Gear
Specs
Torque 10.0 to 2750.0 Ft-lbs (13.56 to 3729 N-m)
Shaft In-line
Bore Diameter 0.4375 to 3.25 inch (11.11 to 82.55 mm)
View Details