The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | |
|---|---|---|
| Product Category | Pneumatic Brake and Clutch Assemblies | Pneumatic Brakes |
| Product Number | 224H | 224H |
| Product Name | Low Inertia Clutches and Brakes | Low Inertia Spring Set Brake |
| Torque | 26767 Ft-lbs (36296 N-m) | 21025 Ft-lbs (28510 N-m) |
| Rotary Speed | 1140 rpm | |
| Pneumatic Pressure | 100 psi (70.38 m H2O) | 90 psi (63.34 m H2O) |
| Engagement | Friction | Friction |
| Maximum Speed | 1140 rpm | 1430 rpm |