WPT Power Corporation Low Inertia Clutches and Brakes 216

Description
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation
Description
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Clutches and Brakes - 216 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
216
Low Inertia Clutches and Brakes 216
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site
Low Inertia High Torque Clutch - 216 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
216
Low Inertia High Torque Clutch 216
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site
Low Inertia Spring Set Brake - 216 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
216
Low Inertia Spring Set Brake 216
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Brake and Clutch Assemblies Pneumatic Clutches Pneumatic Brakes
Product Number 216 216 216
Product Name Low Inertia Clutches and Brakes Low Inertia High Torque Clutch Low Inertia Spring Set Brake
Torque 6625 Ft-lbs (8984 N-m) 12683.3 Ft-lbs (17199 N-m) 5225 Ft-lbs (7085 N-m)
Rotary Speed 1610 rpm 1610 rpm
Pneumatic Pressure 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) 90 psi (63.34 m H2O)
Engagement Friction Toothed Friction
Maximum Speed 1610 rpm 2140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Single Position Jaw Clutch - BD 16.02 - Andantex USA, Inc.
Specs
Application Industrial
Torque 222.0 Ft-lbs (301 N-m)
Power 110 HP
View Details
Clutch Mechanism with Adapter - M3R2R-STH - Mach III Clutch, Inc.
Specs
Application Industrial; Power Transmission
Torque 0.0 to 46.2 Ft-lbs (0.0 to 62.72 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details