WorldWide Electric Corporation Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV WPMDC34-18-180V-56CB

Description
1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24 volt models used in applications where low voltage DC power is supplied by batteries or generators
Datasheet
Description
1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24 volt models used in applications where low voltage DC power is supplied by batteries or generators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV - WPMDC34-18-180V-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV
WPMDC34-18-180V-56CB
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV WPMDC34-18-180V-56CB
1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24 volt models used in applications where low voltage DC power is supplied by batteries or generators
  • 1/4-2 HP
  • 1800 RPM
  • 90, 180, 12 and 24 volt
  • TENV enclosure (1/4-1/2 HP)
  • TEFC enclosure (3/4-2 HP)
  • 1.0 service factor
  • Class F insulation
  • C-face - removable base
  • 20:1 speed range at constant torque
  • High starting torque
  • Extra set of brushes and brush springs included
  • 12 volt and 24 volt models used in applications where low voltage DC power is supplied by batteries or generators
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category DC Motors
Product Number WPMDC34-18-180V-56CB
Product Name Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV
DC Voltage Range 180.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

3000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-370C-12560 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 4.0 to 12.0 VDC
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1050 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
Gearbox Ratio 3.8 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details