WorldWide Electric Corporation Pressure Switches - Air 69MC7L

Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet
Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switches - Air - 69MC7L - WorldWide Electric Corporation
Rochester, NY, United States
Pressure Switches - Air
69MC7L
Pressure Switches - Air 69MC7L
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT

69J/69M Series

  • 1/4’’ Female NPT with pulsation orifice
  • 69J Rotatable unloader
  • 69M Stationary unloader

Suffix - Description
L AUTO-OFF disconnect lever
Y Unloader valve
2A 1/4” Male NPT
2C Four-port manifold (4 x 1/4” female)
69H Series

  • 3/8” Female NPT with pulsation orifice

Suffix - Description
U Unloader valve
2A 1/4” Male NPT
2S 1/4” Female NPT

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Pressure Switches
Product Number 69MC7L
Product Name Pressure Switches - Air
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-1098276-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Vacuum Switches - 5112215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Gas; Air, fluid, oil
Working Pressure Range 4.35 to 21.76 psi (3.06 to 15.31 m H2O)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details