WorldWide Electric Corporation Pressure Switches - Air 69JF9Y

Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet
Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switches - Air - 69JF9Y - WorldWide Electric Corporation
Rochester, NY, United States
Pressure Switches - Air
69JF9Y
Pressure Switches - Air 69JF9Y
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT

69J/69M Series

  • 1/4’’ Female NPT with pulsation orifice
  • 69J Rotatable unloader
  • 69M Stationary unloader

Suffix - Description
L AUTO-OFF disconnect lever
Y Unloader valve
2A 1/4” Male NPT
2C Four-port manifold (4 x 1/4” female)
69H Series

  • 3/8” Female NPT with pulsation orifice

Suffix - Description
U Unloader valve
2A 1/4” Male NPT
2S 1/4” Female NPT

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Pressure Switches
Product Number 69JF9Y
Product Name Pressure Switches - Air
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure sensor with display - PN2070 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 2351193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details