WorldWide Electric Corporation Pressure Switches - Air 69HB2

Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet
Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switches - Air - 69HB2 - WorldWide Electric Corporation
Rochester, NY, United States
Pressure Switches - Air
69HB2
Pressure Switches - Air 69HB2
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT

69J/69M Series

  • 1/4’’ Female NPT with pulsation orifice
  • 69J Rotatable unloader
  • 69M Stationary unloader

Suffix - Description
L AUTO-OFF disconnect lever
Y Unloader valve
2A 1/4” Male NPT
2C Four-port manifold (4 x 1/4” female)
69H Series

  • 3/8” Female NPT with pulsation orifice

Suffix - Description
U Unloader valve
2A 1/4” Male NPT
2S 1/4” Female NPT

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Pressure Switches
Product Number 69HB2
Product Name Pressure Switches - Air
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor for pneumatics - PQS612 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switches 40PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details