Coil Table
60 Hz Voltage - Letter
24 Separate Control J
120 Separate Control F
110-120/220-240 A
200-208 D
220-240 G
277 L
220-240/440-480 C
440-480 H
550-600 E
| WorldWide Electric Corporation | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 18DUC92ND |
| Product Name | Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 |
| Standard Rating | NEMA |
| Device Technology | Solid State |
| NEMA Size | 1 |