WorldWide Electric Corporation Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 18CUD92BA

Description
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial type disconnect handle Visible blade disconnect Easy to install Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
Description
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial type disconnect handle Visible blade disconnect Easy to install Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E

Suppliers

Company
Product
Description
Supplier Links
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 - 18CUD92BA - WorldWide Electric Corporation
Rochester, NY, United States
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18
18CUD92BA
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 18CUD92BA
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial type disconnect handle Visible blade disconnect Easy to install Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
  • Solid state ESP200 overload relay
  • Wide range of enclosure types available
  • Flexibility with field modifications
  • 100 KA short circuit current rating when protected with class R fuses to 600V
  • Industrial type disconnect handle
  • Visible blade disconnect
  • Easy to install

Coil Table

60 Hz Voltage - Letter
24 Separate Control J
120 Separate Control F
110-120/220-240 A
200-208 D
220-240 G
277 L
220-240/440-480 C
440-480 H
550-600 E

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 18CUD92BA
Product Name Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18
Standard Rating NEMA
Device Technology Solid State
NEMA Size 0
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details