WorldWide Electric Corporation Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed 14FUF32HCA1

Description
NEMA 7 & 9 / 3 & 4 enclosure Heavy duty NEMA starters Start/stop button Bold pilot legend Solid state ESP200 overload relay Through door overload reset button 230/460 dual voltage, 50/60 hertz dual frequency coils True phase loss protection - trips within three seconds Phase unbalanced prevents motor running inefficiently Provide improved starter performance Ground fault trip when selected Selectable trip class - 5, 10, 20 or 30 Reset trip can be selected auto / manual reset Overload is self powered, no need for external power source Easy to select and use, dip switch selectable Rugged industrial design
Description
NEMA 7 & 9 / 3 & 4 enclosure Heavy duty NEMA starters Start/stop button Bold pilot legend Solid state ESP200 overload relay Through door overload reset button 230/460 dual voltage, 50/60 hertz dual frequency coils True phase loss protection - trips within three seconds Phase unbalanced prevents motor running inefficiently Provide improved starter performance Ground fault trip when selected Selectable trip class - 5, 10, 20 or 30 Reset trip can be selected auto / manual reset Overload is self powered, no need for external power source Easy to select and use, dip switch selectable Rugged industrial design

Suppliers

Company
Product
Description
Supplier Links
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed - 14FUF32HCA1 - WorldWide Electric Corporation
Rochester, NY, United States
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed
14FUF32HCA1
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed 14FUF32HCA1
NEMA 7 & 9 / 3 & 4 enclosure Heavy duty NEMA starters Start/stop button Bold pilot legend Solid state ESP200 overload relay Through door overload reset button 230/460 dual voltage, 50/60 hertz dual frequency coils True phase loss protection - trips within three seconds Phase unbalanced prevents motor running inefficiently Provide improved starter performance Ground fault trip when selected Selectable trip class - 5, 10, 20 or 30 Reset trip can be selected auto / manual reset Overload is self powered, no need for external power source Easy to select and use, dip switch selectable Rugged industrial design
  • NEMA 7 & 9 / 3 & 4 enclosure
  • Heavy duty NEMA starters
  • Start/stop button
  • Bold pilot legend
  • Solid state ESP200 overload relay
  • Through door overload reset button
  • 230/460 dual voltage, 50/60 hertz dual frequency coils
  • True phase loss protection - trips within three seconds
  • Phase unbalanced prevents motor running inefficiently
  • Provide improved starter performance
  • Ground fault trip when selected
  • Selectable trip class - 5, 10, 20 or 30
  • Reset trip can be selected auto / manual reset
  • Overload is self powered, no need for external power source
  • Easy to select and use, dip switch selectable
  • Rugged industrial design
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 14FUF32HCA1
Product Name Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6532287 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 300 volts
View Details
Contactor - 985916 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers