WorldWide Electric Corporation Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole 14FP32FH81

Description
Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty Motor Starters are designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection or release. Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
Description
Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty Motor Starters are designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection or release. Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E

Suppliers

Company
Product
Description
Supplier Links
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole - 14FP32FH81 - WorldWide Electric Corporation
Rochester, NY, United States
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole
14FP32FH81
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole 14FP32FH81
Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty Motor Starters are designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection or release. Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
  • Ambient compensated bimetal overload protection
  • Rugged industrial design
  • Half sizes for cost & space savings
  • Dual voltage, dual frequency coils
  • Large silver cadmium contacts
  • Wide range of accessories
  • Easy coil access
  • Overload test feature
  • Gravity dropout

Applications

Heavy Duty Motor Starters are designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4.

All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection or release.

Coil Table 60 Hz Voltage - Letter
24 Separate Control J
120 Separate Control F
110-120/220-240 A
200-208 D
220-240 G
277 L
220-240/440-480 C
440-480 H
550-600 E

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 14FP32FH81
Product Name Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 2
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6519858 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details