WorldWide Electric Corporation Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload 14CUC32AD

Description
True phase loss protection - trips within 3 seconds Phase unbalanced prevents motor running inefficiently Ground fault trip when selected Selectable trip class: 5, 10, 20 or 30 Reset trip can be selected auto/manual reset Overload is self powered. No need for external power source. Dual voltage, dual frequency coils Easy to select and use DIP Switch Selectable Rugged industrial design Half sizes for cost and space savings Wide range of accessories Easy coil access Overload test feature Straight through wiring Gravity dropout Large silver cadmium contacts UL Listed and CSA Certified Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
Description
True phase loss protection - trips within 3 seconds Phase unbalanced prevents motor running inefficiently Ground fault trip when selected Selectable trip class: 5, 10, 20 or 30 Reset trip can be selected auto/manual reset Overload is self powered. No need for external power source. Dual voltage, dual frequency coils Easy to select and use DIP Switch Selectable Rugged industrial design Half sizes for cost and space savings Wide range of accessories Easy coil access Overload test feature Straight through wiring Gravity dropout Large silver cadmium contacts UL Listed and CSA Certified Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E

Suppliers

Company
Product
Description
Supplier Links
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload - 14CUC32AD - WorldWide Electric Corporation
Rochester, NY, United States
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload
14CUC32AD
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload 14CUC32AD
True phase loss protection - trips within 3 seconds Phase unbalanced prevents motor running inefficiently Ground fault trip when selected Selectable trip class: 5, 10, 20 or 30 Reset trip can be selected auto/manual reset Overload is self powered. No need for external power source. Dual voltage, dual frequency coils Easy to select and use DIP Switch Selectable Rugged industrial design Half sizes for cost and space savings Wide range of accessories Easy coil access Overload test feature Straight through wiring Gravity dropout Large silver cadmium contacts UL Listed and CSA Certified Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
  • True phase loss protection - trips within 3 seconds
  • Phase unbalanced prevents motor running inefficiently
  • Ground fault trip when selected
  • Selectable trip class: 5, 10, 20 or 30
  • Reset trip can be selected auto/manual reset
  • Overload is self powered. No need for external power source.
  • Dual voltage, dual frequency coils
  • Easy to select and use DIP Switch Selectable
  • Rugged industrial design
  • Half sizes for cost and space savings
  • Wide range of accessories
  • Easy coil access
  • Overload test feature
  • Straight through wiring
  • Gravity dropout
  • Large silver cadmium contacts
  • UL Listed and CSA Certified

Coil Table

60 Hz Voltage - Letter
24 Separate Control J
120 Separate Control F
110-120/220-240 A
200-208 D
220-240 G
277 L
220-240/440-480 C
440-480 H
550-600 E

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 14CUC32AD
Product Name Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload
Standard Rating NEMA
Device Technology Solid State
NEMA Size 0
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Starter - 6514878 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 600 volts
View Details
Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details