Applications
Heavy Duty Motor Starters are designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4.
All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection or release.
Coil Table
60 Hz Voltage - Letter
24 Separate Control J
120 Separate Control F
110-120/220-240 A
200-208 D
220-240 G
277 L
220-240/440-480 C
440-480 H
550-600 E
| WorldWide Electric Corporation | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 14BP12BE81 |
| Product Name | Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Single-Phase - 2-Pole |
| Standard Rating | NEMA |
| AC Motor Phase | Single |
| NEMA Size | 00 |