Manufacturer: World Produts Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104766-WPPM-2026S
Number of Pins: 6
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): WPPM-2026SWPPM2026S;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Max Output Current: 180 mA
Max Output Voltage: 200 V
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104766-WPPM-2026S |
| Product Name | OEM Parts - OEM Parts (T - Z) - WPPM-2026S |