Manufacturer: World Produts Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104784-WPPC-D11064A
Number of Pins: 4
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1104784-WPPC-D11064AD |
| Product Name | OEM Parts - OEM Parts (T - Z) - WPPC-D11064AD |
| Operating Temperature | -30 to 100 C (-22 to 212 F) |