World Products Inc. OEM Parts - OEM Parts (J - L) - LT2N7002E LT2N7002E

Description
Manufacturer: World Produts Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097727-LT2N7002E Number of Pins: 3 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: World Produts Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097727-LT2N7002E Number of Pins: 3 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LT2N7002E - 1097727-LT2N7002E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LT2N7002E
1097727-LT2N7002E
OEM Parts - OEM Parts (J - L) - LT2N7002E 1097727-LT2N7002E
Manufacturer: World Produts Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097727-LT2N7002E Number of Pins: 3 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): 20 V

Manufacturer: World Produts Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097727-LT2N7002E
Number of Pins: 3
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 300 mA
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097727-LT2N7002E
Product Name OEM Parts - OEM Parts (J - L) - LT2N7002E
Unlock Full Specs
to access all available technical data