Manufacturer: World Produts Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059809-FS2G
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Number of Pins: 2
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 5 µA
Reverse Recovery Time: 35 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059809-FS2G |
| Product Name | OEM Parts - OEM Parts (F - I) - FS2G |