Manufacturer: World Produts Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057280-EP2F-B3G1ST
Coil Resistance: 225 Ω
Coil Current: 53.3 mA
Number of Pins: 10
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 16 V
Max Current Rating: 30 A
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057280-EP2F-B3G1ST |
| Product Name | OEM Parts - OEM Parts (C - E) - EP2F-B3G1ST |