Manufacturer: World Produts Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056719-EB2-48NU-L
Number of Pins: 10
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 48 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056719-EB2-48NU-L |
| Product Name | OEM Parts - OEM Parts (C - E) - EB2-48NU-L |