Won-Top Electronics Co., Ltd. Bridge Rectifiers - KBU406G KBU406G

Description
Manufacturer: Won-Top Electronics Win Source Part Number: 739010-KBU406G Manufacturer Homepage: www.wontop.com Reference case: DIP-4 Reference Date Code: 12+ Alternative Parts (Cross-Reference): GBL08-E3/45; GBL08; KBU406G T0; KBU406G; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Won-Top Electronics Win Source Part Number: 739010-KBU406G Manufacturer Homepage: www.wontop.com Reference case: DIP-4 Reference Date Code: 12+ Alternative Parts (Cross-Reference): GBL08-E3/45; GBL08; KBU406G T0; KBU406G; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU406G - 739010-KBU406G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU406G
739010-KBU406G
Bridge Rectifiers - KBU406G 739010-KBU406G
Manufacturer: Won-Top Electronics Win Source Part Number: 739010-KBU406G Manufacturer Homepage: www.wontop.com Reference case: DIP-4 Reference Date Code: 12+ Alternative Parts (Cross-Reference): GBL08-E3/45; GBL08; KBU406G T0; KBU406G; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Won-Top Electronics
Win Source Part Number: 739010-KBU406G
Manufacturer Homepage: www.wontop.com
Reference case: DIP-4
Reference Date Code: 12+
Alternative Parts (Cross-Reference): GBL08-E3/45; GBL08; KBU406G T0; KBU406G;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 739010-KBU406G
Product Name Bridge Rectifiers - KBU406G
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4973 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-BAS21LSYLTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers