Won-Top Electronics Co., Ltd. Bridge Rectifiers - KBPC5006 KBPC5006

Description
Manufacturer: Won-Top Electronics Win Source Part Number: 1192710-KBPC5006 Manufacturer Homepage: www.wontop.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Won-Top Electronics Win Source Part Number: 1192710-KBPC5006 Manufacturer Homepage: www.wontop.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC5006 - 1192710-KBPC5006 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC5006
1192710-KBPC5006
Bridge Rectifiers - KBPC5006 1192710-KBPC5006
Manufacturer: Won-Top Electronics Win Source Part Number: 1192710-KBPC5006 Manufacturer Homepage: www.wontop.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Won-Top Electronics
Win Source Part Number: 1192710-KBPC5006
Manufacturer Homepage: www.wontop.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1192710-KBPC5006
Product Name Bridge Rectifiers - KBPC5006
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4493 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers