Wolfson Microelectronics Plc. Custom Parts - Custom Parts (U - Z) - XWM8739SEDS XWM8739SEDS

Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148966-XWM8739SEDS Weight: 453.59237 mg Number of Channels: 2 Resolution: 3 B Number of Converters: 1 Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.42 V Max Operating Temperature: 85 °C Signal to Noise Ratio (SNR): 90 dB
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148966-XWM8739SEDS Weight: 453.59237 mg Number of Channels: 2 Resolution: 3 B Number of Converters: 1 Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.42 V Max Operating Temperature: 85 °C Signal to Noise Ratio (SNR): 90 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XWM8739SEDS - 1148966-XWM8739SEDS - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XWM8739SEDS
1148966-XWM8739SEDS
Custom Parts - Custom Parts (U - Z) - XWM8739SEDS 1148966-XWM8739SEDS
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148966-XWM8739SEDS Weight: 453.59237 mg Number of Channels: 2 Resolution: 3 B Number of Converters: 1 Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.42 V Max Operating Temperature: 85 °C Signal to Noise Ratio (SNR): 90 dB

Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148966-XWM8739SEDS
Weight: 453.59237 mg
Number of Channels: 2
Resolution: 3 B
Number of Converters: 1
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.42 V
Max Operating Temperature: 85 °C
Signal to Noise Ratio (SNR): 90 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1148966-XWM8739SEDS
Product Name Custom Parts - Custom Parts (U - Z) - XWM8739SEDS
Unlock Full Specs
to access all available technical data