Wolfson Microelectronics Plc. Custom Parts - Custom Parts (U - Z) - WM9714LGEFL/V WM9714LGEFL/V

Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191123-WM9714LGEFL/ V Weight: 150.507618 mg Output Power: 400 mW Categories: Custom Parts Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191123-WM9714LGEFL/ V Weight: 150.507618 mg Output Power: 400 mW Categories: Custom Parts Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - WM9714LGEFL/V - 1191123-WM9714LGEFL/V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - WM9714LGEFL/V
1191123-WM9714LGEFL/V
Custom Parts - Custom Parts (U - Z) - WM9714LGEFL/V 1191123-WM9714LGEFL/V
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191123-WM9714LGEFL/ V Weight: 150.507618 mg Output Power: 400 mW Categories: Custom Parts Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191123-WM9714LGEFL/V
Weight: 150.507618 mg
Output Power: 400 mW
Categories: Custom Parts
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191123-WM9714LGEFL/V
Product Name Custom Parts - Custom Parts (U - Z) - WM9714LGEFL/V
Unlock Full Specs
to access all available technical data