Wolfson Microelectronics Plc. Speaker Driver, Class Ab, 1W, Qdn-16; Amplifier Class Wolfson Microelectronics WM9001GEFL/R

Description
SPEAKER DRIVER, CLASS AB, 1W, QDN-16; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.7V to 3.6V, 2.7V to 5.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Load Impedance:8ohm; Product Range:
Datasheet
Description
SPEAKER DRIVER, CLASS AB, 1W, QDN-16; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.7V to 3.6V, 2.7V to 5.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Load Impedance:8ohm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Driver, Class Ab, 1W, Qdn-16; Amplifier Class Wolfson Microelectronics - 52R3796 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Driver, Class Ab, 1W, Qdn-16; Amplifier Class Wolfson Microelectronics
52R3796
Speaker Driver, Class Ab, 1W, Qdn-16; Amplifier Class Wolfson Microelectronics 52R3796
SPEAKER DRIVER, CLASS AB, 1W, QDN-16; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.7V to 3.6V, 2.7V to 5.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Load Impedance:8ohm; Product Range:

SPEAKER DRIVER, CLASS AB, 1W, QDN-16; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.7V to 3.6V, 2.7V to 5.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Load Impedance:8ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 52R3796
Product Name Speaker Driver, Class Ab, 1W, Qdn-16; Amplifier Class Wolfson Microelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
55GHz Rf Amplifier - 860-QPA0009D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
 - LT1216CN - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Package Type DIP; PDIP; PDIP14
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers