Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177656-WM8987LGECOV
Operating Supply Voltage: 3.6 V
Interface: 2-Wire, Serial
Weight: 70.788759 mg
Resolution: 3 B
Output Power: 40 mW
Categories: Custom Parts
Case / Package: QFN
Alternative Parts (Cross-Reference): WM8987LGECO/V;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
Signal to Noise Ratio (SNR): 90 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177656-WM8987LGECOV |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8987LGECOV |