Wolfson Microelectronics Plc. Custom Parts - Custom Parts (U - Z) - WM8982GEFL/V WM8982GEFL/V

Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131827-WM8982GEFL/V Categories: Custom Parts Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131827-WM8982GEFL/V Categories: Custom Parts Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - WM8982GEFL/V - 1131827-WM8982GEFL/V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - WM8982GEFL/V
1131827-WM8982GEFL/V
Custom Parts - Custom Parts (U - Z) - WM8982GEFL/V 1131827-WM8982GEFL/V
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131827-WM8982GEFL/V Categories: Custom Parts Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131827-WM8982GEFL/V
Categories: Custom Parts
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1131827-WM8982GEFL/V
Product Name Custom Parts - Custom Parts (U - Z) - WM8982GEFL/V
Unlock Full Specs
to access all available technical data