Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217619-WM8973LGEFL/
Interface: 2-Wire, Serial
Number of A/D Converters: 2
Resolution: 3 B
Number of D/A Converters: 2
Categories: Custom Parts
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
Signal to Noise Ratio (SNR): 95 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217619-WM8973LGEFL/V |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8973LGEFL/V |