Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180587-WM8731MCSEFL
Operating Supply Voltage: 3.6 V
Interface: 2-Wire, I2C, Serial
Weight: 70.788759 mg
Resolution: 3 B
Categories: Custom Parts
Case / Package: QFN
Alternative Parts (Cross-Reference): WM8731MCSEFL;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180587-WM8731MCSEFL. |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8731MCSEFL. |