Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176245-WM8718GEFL/V
Operating Supply Voltage: 5.5 V
Interface: Serial
Resolution: 3 B
Number of Converters: 2
Conversion Rate: 192 KSPS
Categories: Custom Parts
Case / Package: QFN
Alternative Parts (Cross-Reference): WM8718GEFLV;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Signal to Noise Ratio (SNR): 111 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176245-WM8718GEFL/V |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8718GEFL/V |