Wolfson Microelectronics Plc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/R WM8716SEDS/R

Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842331-WM8716SEDS/R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842331-WM8716SEDS/R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/R
842331-WM8716SEDS/R
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/R 842331-WM8716SEDS/R
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842331-WM8716SEDS/R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Wolfson Microelectronics plc
Win Source Part Number: 842331-WM8716SEDS/R
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
High-Performance 192kHz Digital-to-Analog Converter IC - 768-WM8716SEDS/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance 192kHz Digital-to-Analog Converter IC
768-WM8716SEDS/R
High-Performance 192kHz Digital-to-Analog Converter IC 768-WM8716SEDS/R
High Performance 24-bit, 192kHz Stereo DAC Product overview: WM8716SEDS/R from Wolfson Microelectronics plc is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, High-Performance, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8716SEDS/R can be used for catalog matching and distributor lookup.

High Performance 24-bit, 192kHz Stereo DAC Product overview: WM8716SEDS/R from Wolfson Microelectronics plc is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, High-Performance, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8716SEDS/R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 842331-WM8716SEDS/R 768-WM8716SEDS/R
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8716SEDS/R High-Performance 192kHz Digital-to-Analog Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details