Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184899-WM8522GEDSV
Operating Supply Voltage: 3.6 V
Weight: 2.26799 g
Categories: Custom Parts
Case / Package: SSOP
Alternative Parts (Cross-Reference): WM8522GEDS/V;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184899-WM8522GEDSV |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8522GEDSV |