Wolfson Microelectronics Plc. Custom Parts - Custom Parts (U - Z) - WM8351GEBRV WM8351GEBRV

Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187969-WM8351GEBRV Operating Supply Voltage: 3.6 V Interface: 2-Wire, Serial Number of A/D Converters: 3 Number of Channels: 2 Resolution: 1.5 B Number of D/A Converters: 2 Categories: Custom Parts Case / Package: BGA Alternative Parts (Cross-Reference): WM8351GEB/RV; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Signal to Noise Ratio (SNR): 95 dB
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187969-WM8351GEBRV Operating Supply Voltage: 3.6 V Interface: 2-Wire, Serial Number of A/D Converters: 3 Number of Channels: 2 Resolution: 1.5 B Number of D/A Converters: 2 Categories: Custom Parts Case / Package: BGA Alternative Parts (Cross-Reference): WM8351GEB/RV; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Signal to Noise Ratio (SNR): 95 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - WM8351GEBRV - 1187969-WM8351GEBRV - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - WM8351GEBRV
1187969-WM8351GEBRV
Custom Parts - Custom Parts (U - Z) - WM8351GEBRV 1187969-WM8351GEBRV
Manufacturer: Wolfson Microelectronics plc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187969-WM8351GEBRV Operating Supply Voltage: 3.6 V Interface: 2-Wire, Serial Number of A/D Converters: 3 Number of Channels: 2 Resolution: 1.5 B Number of D/A Converters: 2 Categories: Custom Parts Case / Package: BGA Alternative Parts (Cross-Reference): WM8351GEB/RV; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Signal to Noise Ratio (SNR): 95 dB

Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187969-WM8351GEBRV
Operating Supply Voltage: 3.6 V
Interface: 2-Wire, Serial
Number of A/D Converters: 3
Number of Channels: 2
Resolution: 1.5 B
Number of D/A Converters: 2
Categories: Custom Parts
Case / Package: BGA
Alternative Parts (Cross-Reference): WM8351GEB/RV;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
Signal to Noise Ratio (SNR): 95 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1187969-WM8351GEBRV
Product Name Custom Parts - Custom Parts (U - Z) - WM8351GEBRV
Unlock Full Specs
to access all available technical data