Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127703-WM8351GEB/V
Termination: SMD/SMT
Length: 7 mm
Interface: 2-Wire, I2C, Serial
Height: 700 µm
Number of A/D Converters: 2
Number of Channels: 2
Number of Pins: 129
Resolution: 3 B
Number of D/A Converters: 2
Width: 7 mm
Categories: Custom Parts
Case / Package: BGA
Operating Supply Current: 260 µA
Sampling Rate: 48 ksps
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.71 V
Max Operating Temperature: 85 °C
Number of DAC Channels: 2
Signal to Noise Ratio (SNR): 95 dB
Number of ADC Channels: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127703-WM8351GEB/V |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8351GEB/V |