Manufacturer: Wolfson Microelectronics plc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107591-WM8310GEB/V
Operating Supply Voltage: 7 V
Number of Pins: 169
Categories: Custom Parts
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107591-WM8310GEB/V |
| Product Name | Custom Parts - Custom Parts (U - Z) - WM8310GEB/V |