Wolfson Microelectronics Plc. Microphones - WM7236IMSE/RV WM7236IMSE/RV

Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 843829-WM7236IMSE/RV Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 843829-WM7236IMSE/RV Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM7236IMSE/RV - 843829-WM7236IMSE/RV - Win Source Electronics
Laguna Hills, CA, United States
Microphones - WM7236IMSE/RV
843829-WM7236IMSE/RV
Microphones - WM7236IMSE/RV 843829-WM7236IMSE/RV
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 843829-WM7236IMSE/RV Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Wolfson Microelectronics plc
Win Source Part Number: 843829-WM7236IMSE/RV
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 843829-WM7236IMSE/RV
Product Name Microphones - WM7236IMSE/RV
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
View Details
Microphones - EK-28522-C25 - 762063-EK-28522-C25 - Win Source Electronics
Specs
Frequency Response 100 to 5500 Hz
Impedance 4400 ohms
View Details
2 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details