Alternative Parts (Cross-Reference): Cross
Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Series: GaN
Package: Tray
Product Status: Active
Technology: HEMT
Frequency: 2.9GHz ~ 3.5GHz
Voltage - Test: 45 V
Current - Test: 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs |
| Operating Frequency | 2900 to 3500 MHz |