The C3M0120065J is a third-generation silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency power conversion in applications such as solar inverters, EV battery chargers, and switch-mode power supplies. It is packaged in a TO-263-7 surface-mount style with a 7mm creepage distance between drain and source. The device has a drain-source voltage rating of 650 V, a continuous drain current of 15 A at 100°C, and a maximum on-resistance of 157 mΩ at 15 V gate-source voltage. It features a low gate charge of 26 nC, fast switching with turn-on and turn-off delays under 20 ns, and a thermal resistance from junction to case of 1.73 °C/W. The operating junction and storage temperature range is -40 °C to +175 °C. The part is RoHS compliant and meets JEDEC J-STD-020 solder temperature requirements.
Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: C3M™
Package: Tube
Product Status: Active
FET Type: N-Channel
Rds On (Max) @ Id, Vgs: 157mOhm @ 6.76A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 1.86mA
Operating Temperature: -40°C ~ 175°C (TJ)
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs |
| Polarity | N-Channel |