Wolf Safety Lamp Company Right Angle Torch, T4, 2 Cell; Torch Type Wolf Safety Lamp TR-24

Description
RIGHT ANGLE TORCH, T4, 2 CELL; Torch Type:Hand Lamp; Light Source:2.4V 0.7A Xeon Bulb; Lumen Output:16; Beam Effective Distance:-; Power Source:LR20 Batteries x 2; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No SVHC
Datasheet
Description
RIGHT ANGLE TORCH, T4, 2 CELL; Torch Type:Hand Lamp; Light Source:2.4V 0.7A Xeon Bulb; Lumen Output:16; Beam Effective Distance:-; Power Source:LR20 Batteries x 2; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Torch, T4, 2 Cell; Torch Type Wolf Safety Lamp - 15J0021 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Torch, T4, 2 Cell; Torch Type Wolf Safety Lamp
15J0021
Right Angle Torch, T4, 2 Cell; Torch Type Wolf Safety Lamp 15J0021
RIGHT ANGLE TORCH, T4, 2 CELL; Torch Type:Hand Lamp; Light Source:2.4V 0.7A Xeon Bulb; Lumen Output:16; Beam Effective Distance:-; Power Source:LR20 Batteries x 2; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No SVHC

RIGHT ANGLE TORCH, T4, 2 CELL; Torch Type:Hand Lamp; Light Source:2.4V 0.7A Xeon Bulb; Lumen Output:16; Beam Effective Distance:-; Power Source:LR20 Batteries x 2; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 15J0021
Product Name Right Angle Torch, T4, 2 Cell; Torch Type Wolf Safety Lamp
Flashlight Type 2.4V 0.7A Xeon Bulb
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
2AA Swivel Flashlight with Batteries (6 lights/case) - ILJ2AA-B - Rayovac
Specs
Flashlight Type Swivel Flashlight
Power Source Battery; Zinc Chloride Batteries
Battery Size AA
View Details