WLC Company, Inc. 5 to 80 Gallon Air Compressors AM2-SH09-20M

Description
Portable/Stationary - Gasoline/Electric - Single/Two Stage
Description
Portable/Stationary - Gasoline/Electric - Single/Two Stage

Suppliers

Company
Product
Description
Supplier Links
5 to 80 Gallon Air Compressors - AM2-SH09-20M - WLC Company, Inc.
Sedalia, IN, USA
5 to 80 Gallon Air Compressors
AM2-SH09-20M
5 to 80 Gallon Air Compressors AM2-SH09-20M
Portable/Stationary - Gasoline/Electric - Single/Two Stage

Portable/Stationary - Gasoline/Electric - Single/Two Stage

Supplier's Site

Technical Specifications

  WLC Company, Inc.
Product Category Air Compressors
Product Number AM2-SH09-20M
Product Name 5 to 80 Gallon Air Compressors
Power Source Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details