WLC Company, Inc. 5 to 80 Gallon Air Compressors AM1-PH65-08M

Description
Portable/Stationary - Gasoline/Electric - Single/Two Stage
Description
Portable/Stationary - Gasoline/Electric - Single/Two Stage

Suppliers

Company
Product
Description
Supplier Links
5 to 80 Gallon Air Compressors - AM1-PH65-08M - WLC Company, Inc.
Sedalia, IN, USA
5 to 80 Gallon Air Compressors
AM1-PH65-08M
5 to 80 Gallon Air Compressors AM1-PH65-08M
Portable/Stationary - Gasoline/Electric - Single/Two Stage

Portable/Stationary - Gasoline/Electric - Single/Two Stage

Supplier's Site

Technical Specifications

  WLC Company, Inc.
Product Category Air Compressors
Product Number AM1-PH65-08M
Product Name 5 to 80 Gallon Air Compressors
Power Source Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details