RF TXRX MODULE WIFI I-PEX SMD
RF TXRX MODULE WIFI I-PEX SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.4835GHz Antenna Not Included, I-PEX Surface Mount
Win Source Part Number: 1370933-WIZFI360-CON
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: WIZnet
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
Package / Case: Module
Base Product Number: WIZFI360
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A002A1
Voltage - Supply: 3V ~ 3.6V
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included, I-PEX
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n
Modulation: CCK, DSSS, OFDM
Power - Output: 19dBm
Sensitivity: -95dBm
Serial Interfaces: UART
Current - Receiving: 110mA
Current - Transmitting: 230mA
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.4835GHz Antenna Not Included, I-PEX Surface Mount
RF TXRX MODULE WIFI I-PEX SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1278-WIZFI360-CONCT-ND | 1370933-WIZFI360-CON | WIZFI360-CON | WIZFI360-CON |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Sensitivity | -95 dBm | -95 dBm | -95 dBm | -95 dBm |
| Output Power | 19 dBm | 19 dBm | 19 dBm | 19 dBm |