Manufacturer: WIZnet
Win Source Part Number: 903255-WIZ550S2E
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Controller 10/100 Base-T/TX PHY RS-485 Interface Module
Package: Module
Package: Box
Family Name: WIZ550
Categories: Integrated Circuits (ICs)
Case / Package: Module
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 20
Estimated Pruduction Lead Time: 3 Weeks
Ethernet Controller 10/100 Base-T/TX PHY RS-485 Interface Module
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 903255-WIZ550S2E | WIZ550S2E-ND |
| Product Name | Unclassified - WIZ550S2E | Modules |