WiZnet Co., Ltd. Antennas W5E-WO-03L

Description
Antennas WIFI DIPOLE ANT ANT CABLE ASSEMBLY
Datasheet
Description
Antennas WIFI DIPOLE ANT ANT CABLE ASSEMBLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
W5E-WO-03L
Antennas W5E-WO-03L
Antennas WIFI DIPOLE ANT ANT CABLE ASSEMBLY

Antennas WIFI DIPOLE ANT ANT CABLE ASSEMBLY

Buy Now Datasheet
RF Antennas - W5E-WO-03L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5E-WO-03L
RF Antennas W5E-WO-03L
2.44GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.484GHz 3dBi SMA Male Connector Mount

2.44GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.484GHz 3dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number W5E-WO-03L W5E-WO-03L
Product Name Antennas RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 430.0 MHz
Gain 3.98 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers