WiZnet Co., Ltd. Integrated Circuits(ICs) W5200

Description
Manufacturer: WIZnet Win Source Part Number: 043674-W5200 Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Manufacturer Device Package: 48-QFN (7x7) Standard Package: 1 Catalog: Ethernet Controllers Operating Supply Voltage: 2.97 V ~ 3.63 V Protocol: Ethernet Function: Controller Interface: SPI Current - Supply: 5µA Standards: 10/100 Base-T/TX PHY Family Name: W5200 Alternative Parts (Cross-Reference): PC82545GM S L87X; PC82545GM; Upd98433; LAN9500I-ABZJ; ECCN: 5A991.b.4.a Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: WIZnet Win Source Part Number: 043674-W5200 Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Manufacturer Device Package: 48-QFN (7x7) Standard Package: 1 Catalog: Ethernet Controllers Operating Supply Voltage: 2.97 V ~ 3.63 V Protocol: Ethernet Function: Controller Interface: SPI Current - Supply: 5µA Standards: 10/100 Base-T/TX PHY Family Name: W5200 Alternative Parts (Cross-Reference): PC82545GM S L87X; PC82545GM; Upd98433; LAN9500I-ABZJ; ECCN: 5A991.b.4.a Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 043674-W5200 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
043674-W5200
Integrated Circuits(ICs) 043674-W5200
Manufacturer: WIZnet Win Source Part Number: 043674-W5200 Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Manufacturer Device Package: 48-QFN (7x7) Standard Package: 1 Catalog: Ethernet Controllers Operating Supply Voltage: 2.97 V ~ 3.63 V Protocol: Ethernet Function: Controller Interface: SPI Current - Supply: 5µA Standards: 10/100 Base-T/TX PHY Family Name: W5200 Alternative Parts (Cross-Reference): PC82545GM S L87X; PC82545GM; Upd98433; LAN9500I-ABZJ; ECCN: 5A991.b.4.a Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: WIZnet
Win Source Part Number: 043674-W5200
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Manufacturer Device Package: 48-QFN (7x7)
Standard Package: 1
Catalog: Ethernet Controllers
Operating Supply Voltage: 2.97 V ~ 3.63 V
Protocol: Ethernet
Function: Controller
Interface: SPI
Current - Supply: 5µA
Standards: 10/100 Base-T/TX PHY
Family Name: W5200
Alternative Parts (Cross-Reference): PC82545GM S L87X; PC82545GM; Upd98433; LAN9500I-ABZJ;
ECCN: 5A991.b.4.a
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 043674-W5200
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data