Manufacturer: WIZnet
Win Source Part Number: 087066-W5100
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LQFP
Manufacturer Device Package: 80-LQFP (10x10)
Standard Package: 160
Catalog: Ethernet Controllers
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Function: Controller
Interface: SPI
Current - Supply: 5µA
Standards: 10/100 Base-T/TX PHY
Family Name: W5100
Alternative Parts (Cross-Reference): LAN7500-ABZJ-TR; LAN9730-ABZJ; LAN7500-ABZJ;
Introduction Date: March 03, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 087066-W5100 |
| Product Name | Integrated Circuits(ICs) |