Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK EQUIPMENT
WITTRA NETWORKS AB
1000524 -- GATEWAY, IOT UNIFIED, RJ45, 1GBPS ROHS COMPLIANT WITTRA
WiTTRA Networks AB
Gateway, Iot Unified, Rj45, 1Gbps Rohs Compliant Wittra
1000524
Description
GATEWAY, IOT UNIFIED, RJ45, 1GBPS ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
GATEWAY, IOT UNIFIED, RJ45, 1GBPS ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Gateway, Iot Unified, Rj45, 1Gbps Rohs Compliant Wittra
60AK9249
Gateway, Iot Unified, Rj45, 1Gbps Rohs Compliant Wittra
60AK9249
GATEWAY, IOT UNIFIED, RJ45, 1GBPS ROHS COMPLIANT: YES
GATEWAY, IOT UNIFIED, RJ45, 1GBPS ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Network Equipment
Product Number
60AK9249
Product Name
Gateway, Iot Unified, Rj45, 1Gbps Rohs Compliant Wittra
Network Equipment
Gateway
Unlock Full Specs
to access all available technical data
Similar Products
Dataforth Corporation
Modem
LDM422-ST
Specs
Network Equipment
Modem
View Details
Beckhoff Automation LLC
CU2008 | Infrastructure, 8-port switch, Ethernet, 100 Mbit/s, 24 V DC, RJ45
Specs
Network Equipment
Switch
View Details
BARTEC
Ethernet / switch
ethernet-switch
View Details
RS Components, Ltd.
Network Hubs
2836085
Specs
Network Equipment
Hub
Data Rate
0.0100 to 1 Gbps
View Details