WITTENSTEIN, Inc. (formerly alpha gear drives) Right Angle Bevel Gearheads TPC+

Description
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.
Description
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gearheads - TPC+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Right Angle Bevel Gearheads
TPC+
Right Angle Bevel Gearheads TPC+
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family.
The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number TPC+
Product Name Right Angle Bevel Gearheads
Gearing Planetary
Gear Ratio 4 to 10 (X : 1)
Rated Output Torque 14159 In-lbs (16327 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Servobox Series Model FB120 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-121.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 122 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details