WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Torque Servomotors t543

Description
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs
Description
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs

Suppliers

Company
Product
Description
Supplier Links
Cyber Torque Servomotors - t543 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Torque Servomotors
t543
Cyber Torque Servomotors t543
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs

high torque – compact – long life
cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application.

Product Features

  • High torque
  • Compact design
  • High overload capacity
  • High performance
  • Minimal torque ripple
  • Long life
  • Highest reliability
  • Integral fluid cooling channels

cyber torque motor options

  • Feedback
  • Brake
  • Convection cooling
  • Shaft seal
  • Custom designs
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category AC Servomotors
Product Number t543
Product Name Cyber Torque Servomotors
AC Construction Synchronous
AC Voltage & Frequency 560 V
Continuous Torque 15681.4 In-lbs (18082 kg-cm)
Units Metric
Shaft Speed 520 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-20J - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
Servo Motors - 198969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 5.71 HP
Continuous Current 24 amps
Continuous Torque 566.4 In-lbs (653 kg-cm)
View Details